Advanced Photonix Photodiodes PDU-C105Q

Description
PHOTODIODE UV 4.48MM SQ TO-5
Datasheet
Description
PHOTODIODE UV 4.48MM SQ TO-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - PDU-C105Q - ODG (Origin Data Global)
Shenzhen, China
Photodiodes
PDU-C105Q
Photodiodes PDU-C105Q
PHOTODIODE UV 4.48MM SQ TO-5

PHOTODIODE UV 4.48MM SQ TO-5

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number PDU-C105Q
Product Name Photodiodes
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details