Advanced Photonix Photodiodes APX-SL0025DUO

Description
2.1X0.6MM SILICON DUAL PD
Request a Quote Datasheet
Description
2.1X0.6MM SILICON DUAL PD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-APX-SL0025DUO-ND - DigiKey
Thief River Falls, MN, United States
2.1X0.6MM SILICON DUAL PD

2.1X0.6MM SILICON DUAL PD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-APX-SL0025DUO-ND
Product Name Photodiodes
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Photodiode Package THT; TO-46-3 Lens Top Metal Can
Sensitivity 0.3200 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S9055 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 700 nm (7000 Å)
View Details
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Photodiode Material Silicon
View Details