Advanced Photonix Photodiodes 630-70-75-500

Description
Photodiode 675nm 15ns
Request a Quote Datasheet
Description
Photodiode 675nm 15ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-630-70-75-500-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 675nm 15ns

Photodiode 675nm 15ns

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-630-70-75-500-ND
Product Name Photodiodes
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 350 to 1050 nm (3500 to 10500 Å)
Peak Sensitivity Wavelength 675 nm (6750 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S9251-15 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 440 to 1100 nm (4400 to 11000 Å)
Peak Sensitivity Wavelength 860 nm (8600 Å)
View Details
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Photodiode Material Silicon
View Details