Advanced Photonix
Photodiodes
630-70-72-500
Description
Photodiode 675nm 15ns
Request a Quote
Email Supplier
Datasheet
Description
Photodiode 675nm 15ns
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Photodiodes |
|
Product Number
|
209-630-70-72-500-ND |
|
Product Name
|
Photodiodes |
|
Photodiode Type
|
Avalanche Photodiode
|
|
Photodiode Spectral Response
|
Visible
|
|
Spectral Response Range
|
300 to 1000 nm (3000 to 10000 Å)
|
|
Peak Sensitivity Wavelength
|
675 nm (6750 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Spectral Response Range
400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
Sharp Microelectronics of the Americas
Photodiode Package
THT
Operating Temperature
-10 to 70 C (14 to 158 F)
View Details