Photodiode 660nm 13ns 95°
| DigiKey | |
|---|---|
| Product Category | Photodiodes |
| Product Number | 209-200-13-23-242-ND |
| Product Name | Photodiodes |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | Visible |
| Spectral Response Range | 250 to 1100 nm (2500 to 11000 Å) |
| Peak Sensitivity Wavelength | 660 nm (6600 Å) |
| Photodiode Package | THT |