Advanced Photonix Photodiodes 197-23-21-041

Description
Photodiode 660nm 13ns 82°
Request a Quote Datasheet
Description
Photodiode 660nm 13ns 82°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-197-23-21-041-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 660nm 13ns 82°

Photodiode 660nm 13ns 82°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-197-23-21-041-ND
Product Name Photodiodes
Photodiode Spectral Response Visible
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Peak Sensitivity Wavelength 660 nm (6600 Å)
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays - S15158 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 380 to 1100 nm (3800 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details