Advanced Photonix
Photodiodes
100-11-31-221
Description
Photodiode 660nm 6ns 90°
Request a Quote
Email Supplier
Datasheet
Description
Photodiode 660nm 6ns 90°
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Photodiodes |
|
Product Number
|
209-100-11-31-221-ND |
|
Product Name
|
Photodiodes |
|
Photodiode Type
|
PIN Photodiode
|
|
Photodiode Spectral Response
|
Visible
|
|
Spectral Response Range
|
350 to 1100 nm (3500 to 11000 Å)
|
|
Peak Sensitivity Wavelength
|
660 nm (6600 Å)
|
|
Photodiode Package
|
THT
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Photodiode Spectral Response
IR
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details
Spectral Response Range
400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details