Advanced Photonix Photodiodes 085-23-21-021

Description
Photodiode 660nm 13ns 86°
Request a Quote Datasheet
Description
Photodiode 660nm 13ns 86°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-085-23-21-021-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 660nm 13ns 86°

Photodiode 660nm 13ns 86°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-085-23-21-021-ND
Product Name Photodiodes
Photodiode Spectral Response Visible
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Peak Sensitivity Wavelength 660 nm (6600 Å)
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S14537-500 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 28 mm (1.1 inch)
Active Area Height 28 mm (1.1 inch)
View Details
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Photodiode Material Silicon
View Details