Advanced Photonix Photodiodes 0800-3111-111

Description
Photodiode 900nm ~ 1700nm TO-46-3 Lens Top Metal Can
Request a Quote Datasheet
Description
Photodiode 900nm ~ 1700nm TO-46-3 Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 0800-3111-111-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
0800-3111-111-ND
Photodiodes 0800-3111-111-ND
Photodiode 900nm ~ 1700nm TO-46-3 Lens Top Metal Can

Photodiode 900nm ~ 1700nm TO-46-3 Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 0800-3111-111-ND
Product Name Photodiodes
Peak Sensitivity Wavelength 900 to 1700 nm (9000 to 17000 Å)
Photodiode Package THT; TO-46-3 Lens Top Metal Can
Active Area Diameter or Length 1 mm (0.0394 inch)
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G12181-205K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1850 nm (9000 to 18500 Å)
Peak Sensitivity Wavelength 1750 nm (17500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.1 mm (0.1220 inch)
View Details