Advanced Photonix Photodiodes 041-11-33-211

Description
Photodiode 5ns 91°
Request a Quote Datasheet
Description
Photodiode 5ns 91°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-041-11-33-211-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 5ns 91°

Photodiode 5ns 91°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-041-11-33-211-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Photodiode Package THT
Sensitivity 0.5500 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S12086 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
View Details
2 suppliers
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
SMT PIN Photodiodes - BP 104 S - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details