Advanced Photonix Photodiodes 012-UVC-011

Description
Photodiode 55°
Request a Quote Datasheet
Description
Photodiode 55°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-012-UVC-011-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 55°

Photodiode 55°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-012-UVC-011-ND
Product Name Photodiodes
Spectral Response Range 210 to 280 nm (2100 to 2800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S12060-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
View Details
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Photodiode Material Silicon
View Details