Advanced Photonix Photodiodes 012-11-41-211

Description
Photodiode 1.15ns 88° TO-46-3 Lens Top Metal Can
Request a Quote Datasheet
Description
Photodiode 1.15ns 88° TO-46-3 Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-012-11-41-211-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 1.15ns 88° TO-46-3 Lens Top Metal Can

Photodiode 1.15ns 88° TO-46-3 Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-012-11-41-211-ND
Product Name Photodiodes
Spectral Response Range 800 to 1700 nm (8000 to 17000 Å)
Photodiode Package THT; TO-46-3 Lens Top Metal Can
Active Area Diameter or Length 0.3000 mm (0.0118 inch)
Sensitivity 0.9200 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S17353-50K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 750 nm (7500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 2.03 mm (0.0800 inch)
View Details