Photodiode 1206 (3216 Metric)
Photodiode 1206 (3216 Metric)
Photodiode 1206 (3216 Metric)
| DigiKey | |
|---|---|
| Product Category | Photodiodes |
| Product Number | 209-0090-3111-185DKR-ND |
| Product Name | Photodiodes |
| Spectral Response Range | 800 to 1700 nm (8000 to 17000 Å) |
| Photodiode Package | SMT; 1206 (3216 Metric) |
| Active Area Diameter or Length | 0.3000 mm (0.0118 inch) |