Advanced Photonix Photodiodes 008-2171-112

Description
Photodiode 220nm ~ 280nm 1ns TO-46-3 Lens Top Metal Can
Request a Quote Datasheet
Description
Photodiode 220nm ~ 280nm 1ns TO-46-3 Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 008-2171-112-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
008-2171-112-ND
Photodiodes 008-2171-112-ND
Photodiode 220nm ~ 280nm 1ns TO-46-3 Lens Top Metal Can

Photodiode 220nm ~ 280nm 1ns TO-46-3 Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 008-2171-112-ND
Product Name Photodiodes
Peak Sensitivity Wavelength 220 to 280 nm (2200 to 2800 Å)
Photodiode Package THT; TO-46-3 Lens Top Metal Can
Sensitivity 0.0600 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S14536-500 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 48 mm (1.89 inch)
Active Area Height 48 mm (1.89 inch)
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 247240 - RS Components, Ltd.
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 850 nm (8500 Å)
View Details
2 suppliers