Advanced Optics, Inc. Optical Windows Commercial Grade

Description
Optical windows are available in both precision and commercial grade to meet a wide range of specific applications. Our double-sided optical flats can be used as windows. Please refer to our optical flats page for additional information. Advanced Optics commercial grade windows offer a low-cost alternative to ultra-high precision optics. They are made of either soda lime glass or BOROFLOAT® 33 and flat to 1-3 waves per inch. Our windows can be ordered either uncoated or with an anti-reflective coating. Other optical glasses such as B270 and low iron glass available upon request. Square and Rectangular Optical Window Specifications: S1: Flatness 1-3 waves per inch 80/50 scratch/dig S2: Commercial finish Dimensions: +/-0.5mm Thickness: +0.5mm/-1.5mm Material: Optical grade glass Coating: None Round Optical Window Specifications: S1: Flatness 1-3 waves per inch 80/50 scratch/dig S2: Commercial finish Diameter: +/-1.0mm Thickness: +0.5mm/-1.5mm Material: Optical grade glass Coating: None
Description
Optical windows are available in both precision and commercial grade to meet a wide range of specific applications. Our double-sided optical flats can be used as windows. Please refer to our optical flats page for additional information. Advanced Optics commercial grade windows offer a low-cost alternative to ultra-high precision optics. They are made of either soda lime glass or BOROFLOAT® 33 and flat to 1-3 waves per inch. Our windows can be ordered either uncoated or with an anti-reflective coating. Other optical glasses such as B270 and low iron glass available upon request. Square and Rectangular Optical Window Specifications: S1: Flatness 1-3 waves per inch 80/50 scratch/dig S2: Commercial finish Dimensions: +/-0.5mm Thickness: +0.5mm/-1.5mm Material: Optical grade glass Coating: None Round Optical Window Specifications: S1: Flatness 1-3 waves per inch 80/50 scratch/dig S2: Commercial finish Diameter: +/-1.0mm Thickness: +0.5mm/-1.5mm Material: Optical grade glass Coating: None

Suppliers

Company
Product
Description
Supplier Links
Optical Windows - Commercial Grade - Advanced Optics, Inc.
Pewaukee, WI, USA
Optical Windows
Commercial Grade
Optical Windows Commercial Grade
Optical windows are available in both precision and commercial grade to meet a wide range of specific applications. Our double-sided optical flats can be used as windows. Please refer to our optical flats page for additional information. Advanced Optics commercial grade windows offer a low-cost alternative to ultra-high precision optics. They are made of either soda lime glass or BOROFLOAT® 33 and flat to 1-3 waves per inch. Our windows can be ordered either uncoated or with an anti-reflective coating. Other optical glasses such as B270 and low iron glass available upon request. Square and Rectangular Optical Window Specifications: S1: Flatness 1-3 waves per inch 80/50 scratch/dig S2: Commercial finish Dimensions: +/-0.5mm Thickness: +0.5mm/-1.5mm Material: Optical grade glass Coating: None Round Optical Window Specifications: S1: Flatness 1-3 waves per inch 80/50 scratch/dig S2: Commercial finish Diameter: +/-1.0mm Thickness: +0.5mm/-1.5mm Material: Optical grade glass Coating: None

Optical windows are available in both precision and commercial grade to meet a wide range of specific applications. Our double-sided optical flats can be used as windows. Please refer to our optical flats page for additional information.

Advanced Optics commercial grade windows offer a low-cost alternative to ultra-high precision optics. They are made of either soda lime glass or BOROFLOAT® 33 and flat to 1-3 waves per inch. Our windows can be ordered either uncoated or with an anti-reflective coating. Other optical glasses such as B270 and low iron glass available upon request.

Square and Rectangular Optical Window Specifications:

  • S1: Flatness 1-3 waves per inch
  • 80/50 scratch/dig
  • S2: Commercial finish
  • Dimensions: +/-0.5mm
  • Thickness: +0.5mm/-1.5mm
  • Material: Optical grade glass
  • Coating: None

Round Optical Window Specifications:

  • S1: Flatness 1-3 waves per inch
  • 80/50 scratch/dig
  • S2: Commercial finish
  • Diameter: +/-1.0mm
  • Thickness: +0.5mm/-1.5mm
  • Material: Optical grade glass
  • Coating: None
Supplier's Site

Technical Specifications

  Advanced Optics, Inc.
Product Category Optical Windows
Product Number Commercial Grade
Product Name Optical Windows
Window Type Plane
Wavelength Range 0.1880 to 3000 nm (1.88 to 30000 Å)
Windows Features No Coating; Anti-Reflection Coating (optional feature)
Window Shape Circular; Square; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - BK7 Windows - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material BK7 Glass
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Single Crystalline CaF2 Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material Calcium Fluoride; CaF2
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
View Details
Optical Window, High Power Laser Line, 50 mm Diameter, 355 nm - 20QW20-3 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 355 nm
View Details