72dB@(120Hz) 1.5A Fixed 3.3V Positive electrode 15V TO-252-2(DPAK) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
72dB@(120Hz) 1.5A Fixed 3.3V Positive electrode 15V TO-252-2(DPAK) Linear Voltage Regulators (LDO) ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AMS1086CD-3.3 | AMS1086CD-3.3 |
| Product Name | Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | DPAK |