Advanced Micro Lites, Inc. 2400 MHz Embedded Microprocessor MPU VMV160SGR12GM

Description
V for Notebook PCs V160 2400 MHz Product overview: VMV160SGR12GM from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2400 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-VMV160SGR12GM can be used for catalog matching and distributor lookup.
Request a Quote
Description
V for Notebook PCs V160 2400 MHz Product overview: VMV160SGR12GM from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2400 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-VMV160SGR12GM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2400 MHz Embedded Microprocessor MPU - 694-VMV160SGR12GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2400 MHz Embedded Microprocessor MPU
694-VMV160SGR12GM
2400 MHz Embedded Microprocessor MPU 694-VMV160SGR12GM
V for Notebook PCs V160 2400 MHz Product overview: VMV160SGR12GM from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2400 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-VMV160SGR12GM can be used for catalog matching and distributor lookup.

V for Notebook PCs V160 2400 MHz Product overview: VMV160SGR12GM from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2400 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-VMV160SGR12GM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 694-VMV160SGR12GM
Product Name 2400 MHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1802EZCED3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
IC DGTL MEDIA PROCESSOR 515FCBGA - 815-DM3725CBC100 - Utmel Electronic Limited
Specs
Architecture ARM
Microprocessor Family ARM
Supply Voltage 1.14V
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - TS68020VR20 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family 68000
Clock Speed 20 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers