Advanced Micro Lites, Inc. 3GHz Embedded Microprocessor MPU OS4332OFU6KHK

Description
Opteron 4332HE 3GHz 6-Core Product overview: OS4332OFU6KHK from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OS4332OFU6KHK can be used for catalog matching and distributor lookup.
Request a Quote
Description
Opteron 4332HE 3GHz 6-Core Product overview: OS4332OFU6KHK from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OS4332OFU6KHK can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3GHz Embedded Microprocessor MPU - 694-OS4332OFU6KHK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3GHz Embedded Microprocessor MPU
694-OS4332OFU6KHK
3GHz Embedded Microprocessor MPU 694-OS4332OFU6KHK
Opteron 4332HE 3GHz 6-Core Product overview: OS4332OFU6KHK from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OS4332OFU6KHK can be used for catalog matching and distributor lookup.

Opteron 4332HE 3GHz 6-Core Product overview: OS4332OFU6KHK from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OS4332OFU6KHK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 694-OS4332OFU6KHK
Product Name 3GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZCNA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - FC80486DX4WB75 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
32-bit 66MHz Embedded Microprocessor MPU - 694-A80960HD66 - ERSAELECTRONICS PTE. LTD.
Specs
Architecture RISC
Data Bus 32-Bit
Supply Voltage 3.3
View Details
3 suppliers