Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XQF32PVOG48M

Description
Win Source Part Number: 1105930-XQF32PVOG48M Category: Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 1 Mounting: SMD (SMT) Memory Size: 32Mb Programmable Type: In System Programmable Voltage - Supply: 1.65V ~ 2V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: 3A001A2C Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: AMD Xilinx Other Names: Q7458455 Base Product Number: XQF32 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1105930-XQF32PVOG48M Category: Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 1 Mounting: SMD (SMT) Memory Size: 32Mb Programmable Type: In System Programmable Voltage - Supply: 1.65V ~ 2V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: 3A001A2C Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: AMD Xilinx Other Names: Q7458455 Base Product Number: XQF32 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - 1105930-XQF32PVOG48M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
1105930-XQF32PVOG48M
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs 1105930-XQF32PVOG48M
Win Source Part Number: 1105930-XQF32PVOG48M Category: Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs Package: Tube Standard Package: 1 Mounting: SMD (SMT) Memory Size: 32Mb Programmable Type: In System Programmable Voltage - Supply: 1.65V ~ 2V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: 3A001A2C Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: AMD Xilinx Other Names: Q7458455 Base Product Number: XQF32 Product Status: Obsolete

Win Source Part Number: 1105930-XQF32PVOG48M
Category: Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Memory Size: 32Mb
Programmable Type: In System Programmable
Voltage - Supply: 1.65V ~ 2V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: 3A001A2C
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: AMD Xilinx
Other Names: Q7458455
Base Product Number: XQF32
Product Status: Obsolete

Buy Now Datasheet
FPGA Programmable Logic Device - 697-XQF32PVOG48M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-XQF32PVOG48M
FPGA Programmable Logic Device 697-XQF32PVOG48M
QPRO FLASH PROM 32MBIT VOG48 Product overview: XQF32PVOG48M from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XQF32PVOG48M can be used for catalog matching and distributor lookup.

QPRO FLASH PROM 32MBIT VOG48 Product overview: XQF32PVOG48M from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XQF32PVOG48M can be used for catalog matching and distributor lookup.

Supplier's Site
Configuration Proms for FPGAs - XQF32PVOG48M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
XQF32PVOG48M
Configuration Proms for FPGAs XQF32PVOG48M
QPRO FLASH PROM 32MBIT VOG48

QPRO FLASH PROM 32MBIT VOG48

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1105930-XQF32PVOG48M 697-XQF32PVOG48M XQF32PVOG48M
Product Name Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs FPGA Programmable Logic Device Configuration Proms for FPGAs
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details