Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU9EG-3FFVB1156E

Description
Win Source Part Number: 1353763-XCZU9EG-3FFV B1156E Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC EG Package: Tray Product Status: Active Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Base Product Number: XCZU9 HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A002A4 XIL Speed: 600MHz, 1.5GHz Number of I/O: 328 Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 599K+ Logic Cells
Request a Quote Datasheet
Description
Win Source Part Number: 1353763-XCZU9EG-3FFV B1156E Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC EG Package: Tray Product Status: Active Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Base Product Number: XCZU9 HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A002A4 XIL Speed: 600MHz, 1.5GHz Number of I/O: 328 Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 599K+ Logic Cells
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1353763-XCZU9EG-3FFVB1156E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1353763-XCZU9EG-3FFVB1156E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1353763-XCZU9EG-3FFVB1156E
Win Source Part Number: 1353763-XCZU9EG-3FFV B1156E Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC EG Package: Tray Product Status: Active Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Base Product Number: XCZU9 HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A002A4 XIL Speed: 600MHz, 1.5GHz Number of I/O: 328 Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 599K+ Logic Cells

Win Source Part Number: 1353763-XCZU9EG-3FFVB1156E
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Zynq® UltraScale+™ MPSoC EG
Package: Tray
Product Status: Active
Package / Case: 1156-BBGA, FCBGA
Supplier Device Package: 1156-FCBGA (35x35)
Base Product Number: XCZU9
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A002A4 XIL
Speed: 600MHz, 1.5GHz
Number of I/O: 328
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 599K+ Logic Cells

Buy Now Datasheet
System On Chip (SoC) - XCZU9EG-3FFVB1156E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU9EG-3FFVB1156E
System On Chip (SoC) XCZU9EG-3FFVB1156E
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 599K+ Logic Cells 600MHz, 1.5GHz 1156-FCBGA (35x35)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 599K+ Logic Cells 600MHz, 1.5GHz 1156-FCBGA (35x35)

Buy Now
System On Chip (SoC) - XCZU9EG-3FFVB1156E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU9EG-3FFVB1156E
System On Chip (SoC) XCZU9EG-3FFVB1156E
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 599K+ Logic Cells 600MHz, 1.5GHz 1156-FCBGA (35x35)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 599K+ Logic Cells 600MHz, 1.5GHz 1156-FCBGA (35x35)

Buy Now
Embedded - System On Chip (SoC) - XCZU9EG-3FFVB1156E - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XCZU9EG-3FFVB1156E
Embedded - System On Chip (SoC) XCZU9EG-3FFVB1156E
IC SOC CORTEX-A53 1156FCBGA

IC SOC CORTEX-A53 1156FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1353763-XCZU9EG-3FFVB1156E XCZU9EG-3FFVB1156E XCZU9EG-3FFVB1156E
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™
Package / Case Tray 1156-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 328 #
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C6248AZI-S2D44 - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
nRF54LS05A System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Interface SPI; UART; 3x SPI/UART/TWI, PWM, QDEC
Package / Case QFN48 with 37 GPIOs
RAM Size 0.0640 MB
View Details