Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU9CG-2FFVB1156I

Description
Win Source Part Number: 1009577-XCZU9CG-2FFV B1156I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC CG Core Processor: Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ Speed: 533MHz, 1.3GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 328 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 599K+ Logic Cells Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 5A002A4 XIL Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: AMD Xilinx Other Names: 122-2031,XCZU9CG-2FF VB1156I-ND Base Product Number: XCZU9
Request a Quote Datasheet
Description
Win Source Part Number: 1009577-XCZU9CG-2FFV B1156I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC CG Core Processor: Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ Speed: 533MHz, 1.3GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 328 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 599K+ Logic Cells Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 5A002A4 XIL Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: AMD Xilinx Other Names: 122-2031,XCZU9CG-2FF VB1156I-ND Base Product Number: XCZU9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1009577-XCZU9CG-2FFVB1156I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1009577-XCZU9CG-2FFVB1156I
Win Source Part Number: 1009577-XCZU9CG-2FFV B1156I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC CG Core Processor: Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ Speed: 533MHz, 1.3GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 328 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 599K+ Logic Cells Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 5A002A4 XIL Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: AMD Xilinx Other Names: 122-2031,XCZU9CG-2FF VB1156I-ND Base Product Number: XCZU9

Win Source Part Number: 1009577-XCZU9CG-2FFVB1156I
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq® UltraScale+™ MPSoC CG
Core Processor: Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™
Speed: 533MHz, 1.3GHz
Package: Tray
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 328
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 599K+ Logic Cells
Package / Case: 1156-BBGA, FCBGA
Supplier Device Package: 1156-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 5A002A4 XIL
Fake Threat In the Open Market: 63 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: AMD Xilinx
Other Names: 122-2031,XCZU9CG-2FFVB1156I-ND
Base Product Number: XCZU9

Buy Now Datasheet
System On Chip (SoC) - XCZU9CG-2FFVB1156I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU9CG-2FFVB1156I
System On Chip (SoC) XCZU9CG-2FFVB1156I
Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 599K+ Logic Cells 533MHz, 1.3GHz 1156-FCBGA (35x35)

Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 599K+ Logic Cells 533MHz, 1.3GHz 1156-FCBGA (35x35)

Buy Now
System On Chip (SoC) - XCZU9CG-2FFVB1156I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU9CG-2FFVB1156I
System On Chip (SoC) XCZU9CG-2FFVB1156I
Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 599K+ Logic Cells 533MHz, 1.3GHz 1156-FCBGA (35x35)

Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 599K+ Logic Cells 533MHz, 1.3GHz 1156-FCBGA (35x35)

Buy Now
System On Chip (SoC) - XCZU9CG-2FFVB1156I - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
XCZU9CG-2FFVB1156I
System On Chip (SoC) XCZU9CG-2FFVB1156I
IC SOC CORTEX-A53 1156FCBGA

IC SOC CORTEX-A53 1156FCBGA

Supplier's Site Datasheet
Embedded - System On Chip (SoC) - XCZU9CG-2FFVB1156I - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XCZU9CG-2FFVB1156I
Embedded - System On Chip (SoC) XCZU9CG-2FFVB1156I
IC SOC CORTEX-A53 1156FCBGA

IC SOC CORTEX-A53 1156FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1009577-XCZU9CG-2FFVB1156I XCZU9CG-2FFVB1156I XCZU9CG-2FFVB1156I XCZU9CG-2FFVB1156I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ ARM; Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™
Package / Case Tray 1156-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 328 #
Unlock Full Specs
to access all available technical data

Similar Products

nRF5340 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface USB
Package / Case aQFN94 WLCSP95
View Details
AM5K2E02 Multicore ARM KeyStone II System-on-Chip (SoC) - AM5K2E02ABDA25 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI
Clock Frequency 1250 to 1400 MHz
View Details