Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU7EV-2FFVC1156E

Description
Win Source Part Number: 1015597-XCZU7EV-2FFV C1156E Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EV Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 533MHz, 600MHz, 1.3GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 360 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 504K+ Logic Cells Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 5A002A4 XIL Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU7
Request a Quote Datasheet
Description
Win Source Part Number: 1015597-XCZU7EV-2FFV C1156E Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EV Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 533MHz, 600MHz, 1.3GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 360 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 504K+ Logic Cells Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 5A002A4 XIL Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1015597-XCZU7EV-2FFVC1156E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1015597-XCZU7EV-2FFVC1156E
Win Source Part Number: 1015597-XCZU7EV-2FFV C1156E Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EV Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 533MHz, 600MHz, 1.3GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 360 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 504K+ Logic Cells Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 5A002A4 XIL Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU7

Win Source Part Number: 1015597-XCZU7EV-2FFVC1156E
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq® UltraScale+™ MPSoC EV
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Speed: 533MHz, 600MHz, 1.3GHz
Package: Tray
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 360
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 504K+ Logic Cells
Package / Case: 1156-BBGA, FCBGA
Supplier Device Package: 1156-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 5A002A4 XIL
Fake Threat In the Open Market: 59 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCZU7

Buy Now Datasheet
Embedded - System On Chip (SoC) - XCZU7EV-2FFVC1156E - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XCZU7EV-2FFVC1156E
Embedded - System On Chip (SoC) XCZU7EV-2FFVC1156E
IC SOC CORTEX-A53 1156FCBGA

IC SOC CORTEX-A53 1156FCBGA

Supplier's Site Datasheet
System On Chip (SoC) - XCZU7EV-2FFVC1156E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU7EV-2FFVC1156E
System On Chip (SoC) XCZU7EV-2FFVC1156E
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1156-FCBGA (35x35)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1156-FCBGA (35x35)

Buy Now
System On Chip (SoC) - XCZU7EV-2FFVC1156E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU7EV-2FFVC1156E
System On Chip (SoC) XCZU7EV-2FFVC1156E
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1156-FCBGA (35x35)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1156-FCBGA (35x35)

Buy Now
System On Chip (SoC) - XCZU7EV-2FFVC1156E - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
XCZU7EV-2FFVC1156E
System On Chip (SoC) XCZU7EV-2FFVC1156E
IC SOC CORTEX-A53 1156FCBGA

IC SOC CORTEX-A53 1156FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1015597-XCZU7EV-2FFVC1156E XCZU7EV-2FFVC1156E XCZU7EV-2FFVC1156E XCZU7EV-2FFVC1156E
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Package / Case Tray 1156-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 360 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1176 MHz
RAM Size 2.5 MB
View Details
nRF52805 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case WLCSP28
View Details
 - CY8C4147AXI-S443 - Rochester Electronics
Infineon Technologies AG
View Details