Manufacturer: AMD
Category: Integrated Circuits (ICs) Embedded System On Chip (SoC)
Series: Zynq® UltraScale+™ MPSoC CG
Package: Tray
Product Status: Active
Base Product Number: XCZU7
Supplier Device Package: 1517-FCBGA (40x40)
Operating Temperature: -40°C ~ 100°C (TJ)
Package / Case: 1517-BBGA, FCBGA
Number of I/O: 464
Speed: 533MHz, 1.3GHz
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
IC SOC CORTEX-A53 1517FCBGA
Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 533MHz, 1.3GHz 1517-FCBGA (40x40)
Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 533MHz, 1.3GHz 1517-FCBGA (40x40)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | XCZU7CG-2FFVF1517I | XCZU7CG-2FFVF1517I | |
| Product Name | Integrated Circuits (ICs) Embedded System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) |
| Package / Case | Tray | 1517-BBGA, FCBGA | |
| Number of Inputs/Outputs | 464 # | ||
| Operating Temperature | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) |
| Processor Core | ARM; Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ | ARM; Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ |