Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU6EG-1FFVB1156I

Description
Win Source Part Number: 1012055-XCZU6EG-1FFV B1156I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EG Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 328 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 469K+ Logic Cells Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 5A002A4 XIL Fake Threat In the Open Market: 76 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU6
Request a Quote Datasheet
Description
Win Source Part Number: 1012055-XCZU6EG-1FFV B1156I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EG Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 328 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 469K+ Logic Cells Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 5A002A4 XIL Fake Threat In the Open Market: 76 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1012055-XCZU6EG-1FFVB1156I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1012055-XCZU6EG-1FFVB1156I
Win Source Part Number: 1012055-XCZU6EG-1FFV B1156I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EG Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 328 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 469K+ Logic Cells Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 5A002A4 XIL Fake Threat In the Open Market: 76 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU6

Win Source Part Number: 1012055-XCZU6EG-1FFVB1156I
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq® UltraScale+™ MPSoC EG
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Speed: 500MHz, 600MHz, 1.2GHz
Package: Tray
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 328
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 469K+ Logic Cells
Package / Case: 1156-BBGA, FCBGA
Supplier Device Package: 1156-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 5A002A4 XIL
Fake Threat In the Open Market: 76 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCZU6

Buy Now Datasheet
System On Chip (SoC) - XCZU6EG-1FFVB1156I - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
XCZU6EG-1FFVB1156I
System On Chip (SoC) XCZU6EG-1FFVB1156I
IC SOC CORTEX-A53 1156FCBGA

IC SOC CORTEX-A53 1156FCBGA

Supplier's Site Datasheet
Embedded - System On Chip (SoC) - XCZU6EG-1FFVB1156I - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XCZU6EG-1FFVB1156I
Embedded - System On Chip (SoC) XCZU6EG-1FFVB1156I
IC SOC CORTEX-A53 1156FCBGA

IC SOC CORTEX-A53 1156FCBGA

Supplier's Site Datasheet
System On Chip (SoC) - XCZU6EG-1FFVB1156I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU6EG-1FFVB1156I
System On Chip (SoC) XCZU6EG-1FFVB1156I
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 469K+ Logic Cells 500MHz, 600MHz, 1.2GHz 1156-FCBGA (35x35)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 469K+ Logic Cells 500MHz, 600MHz, 1.2GHz 1156-FCBGA (35x35)

Buy Now
System On Chip (SoC) - XCZU6EG-1FFVB1156I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU6EG-1FFVB1156I
System On Chip (SoC) XCZU6EG-1FFVB1156I
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 469K+ Logic Cells 500MHz, 600MHz, 1.2GHz 1156-FCBGA (35x35)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 469K+ Logic Cells 500MHz, 600MHz, 1.2GHz 1156-FCBGA (35x35)

Buy Now

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1012055-XCZU6EG-1FFVB1156I XCZU6EG-1FFVB1156I XCZU6EG-1FFVB1156I XCZU6EG-1FFVB1156I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Package / Case Tray 1156-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 328 #
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface High‑speed USB, High‑speed SPI/UART, 6x SPI/UART/TWI, PDM, TDM, PWM, QDEC
Package / Case QFN52 with 32 GPIOs
View Details
 - CY8C4126AZI-S433 - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 1000 MHz
RAM Size 3 MB
View Details