Advanced Micro Devices, Inc. Connectors,Interconnects XCZU6CG-1FFVB1156E

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Architecture: Current Sink, Current Source Core Processor: Rabbit 6000 RAM Size: 1K x 16 Peripherals: Power-Fail Reset, WDT Connectivity: 3-Wire, I2C, SPI Speed: 200MHz
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Architecture: Current Sink, Current Source Core Processor: Rabbit 6000 RAM Size: 1K x 16 Peripherals: Power-Fail Reset, WDT Connectivity: 3-Wire, I2C, SPI Speed: 200MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Architecture: Current Sink, Current Source Core Processor: Rabbit 6000 RAM Size: 1K x 16 Peripherals: Power-Fail Reset, WDT Connectivity: 3-Wire, I2C, SPI Speed: 200MHz

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Architecture: Current Sink, Current Source
Core Processor: Rabbit 6000
RAM Size: 1K x 16
Peripherals: Power-Fail Reset, WDT
Connectivity: 3-Wire, I2C, SPI
Speed: 200MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details