Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU5EV-1SFVC784E

Description
Win Source Part Number: 1026051-XCZU5EV-1SFV C784E Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EV Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 252 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 256K+ Logic Cells Package / Case: 784-BFBGA, FCBGA Supplier Device Package: 784-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XCZU5EV-1SFVC784EXCZ U5EV1SFVC784E; ECCN: 5A002A4 XIL Fake Threat In the Open Market: 64 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU5
Request a Quote Datasheet
Description
Win Source Part Number: 1026051-XCZU5EV-1SFV C784E Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EV Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 252 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 256K+ Logic Cells Package / Case: 784-BFBGA, FCBGA Supplier Device Package: 784-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XCZU5EV-1SFVC784EXCZ U5EV1SFVC784E; ECCN: 5A002A4 XIL Fake Threat In the Open Market: 64 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1026051-XCZU5EV-1SFVC784E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1026051-XCZU5EV-1SFVC784E
Win Source Part Number: 1026051-XCZU5EV-1SFV C784E Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EV Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 252 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 256K+ Logic Cells Package / Case: 784-BFBGA, FCBGA Supplier Device Package: 784-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XCZU5EV-1SFVC784EXCZ U5EV1SFVC784E; ECCN: 5A002A4 XIL Fake Threat In the Open Market: 64 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU5

Win Source Part Number: 1026051-XCZU5EV-1SFVC784E
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq® UltraScale+™ MPSoC EV
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Speed: 500MHz, 600MHz, 1.2GHz
Package: Tray
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 252
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 256K+ Logic Cells
Package / Case: 784-BFBGA, FCBGA
Supplier Device Package: 784-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XCZU5EV-1SFVC784EXCZU5EV1SFVC784E;
ECCN: 5A002A4 XIL
Fake Threat In the Open Market: 64 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCZU5

Buy Now Datasheet
Embedded - System On Chip (SoC) - XCZU5EV-1SFVC784E - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XCZU5EV-1SFVC784E
Embedded - System On Chip (SoC) XCZU5EV-1SFVC784E
IC SOC CORTEX-A53 784FCBGA

IC SOC CORTEX-A53 784FCBGA

Supplier's Site Datasheet
System On Chip (SoC) - XCZU5EV-1SFVC784E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU5EV-1SFVC784E
System On Chip (SoC) XCZU5EV-1SFVC784E
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 500MHz, 600MHz, 1.2GHz 784-FCBGA (23x23)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 500MHz, 600MHz, 1.2GHz 784-FCBGA (23x23)

Buy Now
System On Chip (SoC) - XCZU5EV-1SFVC784E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU5EV-1SFVC784E
System On Chip (SoC) XCZU5EV-1SFVC784E
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 500MHz, 600MHz, 1.2GHz 784-FCBGA (23x23)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 500MHz, 600MHz, 1.2GHz 784-FCBGA (23x23)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1026051-XCZU5EV-1SFVC784E XCZU5EV-1SFVC784E XCZU5EV-1SFVC784E
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Package / Case Tray 784-BFBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 252 #
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C4248LQI-BL543 - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 750 MHz
RAM Size 2.5 MB
View Details
nRF54L10 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details