Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU4EV-1SFVC784I

Description
Win Source Part Number: 1006234-XCZU4EV-1SFV C784I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EV Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 252 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 192K+ Logic Cells Package / Case: 784-BFBGA, FCBGA Supplier Device Package: 784-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 5A002A4 XIL Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU4
Request a Quote Datasheet
Description
Win Source Part Number: 1006234-XCZU4EV-1SFV C784I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EV Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 252 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 192K+ Logic Cells Package / Case: 784-BFBGA, FCBGA Supplier Device Package: 784-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 5A002A4 XIL Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1006234-XCZU4EV-1SFVC784I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1006234-XCZU4EV-1SFVC784I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1006234-XCZU4EV-1SFVC784I
Win Source Part Number: 1006234-XCZU4EV-1SFV C784I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EV Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 252 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 192K+ Logic Cells Package / Case: 784-BFBGA, FCBGA Supplier Device Package: 784-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 5A002A4 XIL Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU4

Win Source Part Number: 1006234-XCZU4EV-1SFVC784I
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq® UltraScale+™ MPSoC EV
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Speed: 500MHz, 600MHz, 1.2GHz
Package: Tray
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 252
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 192K+ Logic Cells
Package / Case: 784-BFBGA, FCBGA
Supplier Device Package: 784-FCBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 5A002A4 XIL
Fake Threat In the Open Market: 53 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCZU4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1006234-XCZU4EV-1SFVC784I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-1 - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 162000
Logic Cells / Logic Blocks 2560
View Details
DS90UB927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel - DS90UB927QSQ/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 85 MHz
View Details
2 suppliers
FPGAs (Field Programmable Gate Array) - 5962-9958601QYC - Quarktwin Technology Ltd.
Specs
Device Type FPGA
Supply Voltage Other; 3V ~ 3.6V, 4.75V ~ 5.25V
System Gates 48000
View Details
3 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details