Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU49DR-2FFVF1760I

Description
Win Source Part Number: 1351166-XCZU49DR-2FF VF1760I Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ RFSoC Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ Speed: 533MHz, 1.333GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DDR, DMA, PCIe Number of I/O: 622 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 930K+ Logic Cells Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1760-FCBGA (42.5x42.5) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 4 (72 Hours) Mfr: AMD
Request a Quote Datasheet
Description
Win Source Part Number: 1351166-XCZU49DR-2FF VF1760I Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ RFSoC Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ Speed: 533MHz, 1.333GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DDR, DMA, PCIe Number of I/O: 622 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 930K+ Logic Cells Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1760-FCBGA (42.5x42.5) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 4 (72 Hours) Mfr: AMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1351166-XCZU49DR-2FFVF1760I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1351166-XCZU49DR-2FFVF1760I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1351166-XCZU49DR-2FFVF1760I
Win Source Part Number: 1351166-XCZU49DR-2FF VF1760I Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ RFSoC Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ Speed: 533MHz, 1.333GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DDR, DMA, PCIe Number of I/O: 622 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 930K+ Logic Cells Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1760-FCBGA (42.5x42.5) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 4 (72 Hours) Mfr: AMD

Win Source Part Number: 1351166-XCZU49DR-2FFVF1760I
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Series: Zynq® UltraScale+™ RFSoC
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™
Speed: 533MHz, 1.333GHz
Package: Tray
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DDR, DMA, PCIe
Number of I/O: 622
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 930K+ Logic Cells
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1760-FCBGA (42.5x42.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD

Buy Now Datasheet
Embedded - System On Chip (SoC) - XCZU49DR-2FFVF1760I - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XCZU49DR-2FFVF1760I
Embedded - System On Chip (SoC) XCZU49DR-2FFVF1760I
IC ZUP RFSOC A53 FPGA 1760BGA

IC ZUP RFSOC A53 FPGA 1760BGA

Supplier's Site Datasheet
System On Chip (SoC) - XCZU49DR-2FFVF1760I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU49DR-2FFVF1760I
System On Chip (SoC) XCZU49DR-2FFVF1760I
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ RFSoC Zynq®UltraScale+™ FPGA, 930K+ Logic Cells 533MHz, 1.333GHz 1760-FCBGA (42.5x42.5)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ RFSoC Zynq®UltraScale+™ FPGA, 930K+ Logic Cells 533MHz, 1.333GHz 1760-FCBGA (42.5x42.5)

Buy Now
System On Chip (SoC) - XCZU49DR-2FFVF1760I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU49DR-2FFVF1760I
System On Chip (SoC) XCZU49DR-2FFVF1760I
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ RFSoC Zynq®UltraScale+™ FPGA, 930K+ Logic Cells 533MHz, 1.333GHz 1760-FCBGA (42.5x42.5)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ RFSoC Zynq®UltraScale+™ FPGA, 930K+ Logic Cells 533MHz, 1.333GHz 1760-FCBGA (42.5x42.5)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1351166-XCZU49DR-2FFVF1760I XCZU49DR-2FFVF1760I XCZU49DR-2FFVF1760I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™
Package / Case Tray 1760-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 622 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 213 to 500 MHz
RAM Size 0.5120 MB
View Details
 - CY8C4747LQS-S453 - Rochester Electronics
Infineon Technologies AG
View Details
nRF9160 System-in-Package -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface UART
Clock Frequency 2200 MHz
View Details