Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ RFSoC Zynq®UltraScale+™ FPGA, 930K+ Logic Cells 533MHz, 1.333GHz 1156-FCBGA (35x35)
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ RFSoC Zynq®UltraScale+™ FPGA, 930K+ Logic Cells 533MHz, 1.333GHz 1156-FCBGA (35x35)
IC ZUP RFSOC A53 FPGA LP 1156BGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | XCZU48DR-L2FFVE1156I | XCZU48DR-L2FFVE1156I |
| Product Name | System On Chip (SoC) | Embedded - System On Chip (SoC) |
| Processor Core | ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ | ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ |
| Interface | CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG |
| Package / Case | 1156-BBGA, FCBGA |