Advanced Micro Devices, Inc. Connectors,Interconnects XCZU3EG-1SBVA484E

Description
Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Architecture: Current Sink, Current Source Core Processor: Rabbit 6000 RAM Size: 1K x 16 Peripherals: Power-Fail Reset, WDT Connectivity: 3-Wire, I2C, SPI Speed: 200MHz Manufacturer: AMIS
Request a Quote
Description
Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Architecture: Current Sink, Current Source Core Processor: Rabbit 6000 RAM Size: 1K x 16 Peripherals: Power-Fail Reset, WDT Connectivity: 3-Wire, I2C, SPI Speed: 200MHz Manufacturer: AMIS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Architecture: Current Sink, Current Source Core Processor: Rabbit 6000 RAM Size: 1K x 16 Peripherals: Power-Fail Reset, WDT Connectivity: 3-Wire, I2C, SPI Speed: 200MHz Manufacturer: AMIS

Category: Connectors,Interconnects
Packaging: Bulk
Part Status: End of Life
Architecture: Current Sink, Current Source
Core Processor: Rabbit 6000
RAM Size: 1K x 16
Peripherals: Power-Fail Reset, WDT
Connectivity: 3-Wire, I2C, SPI
Speed: 200MHz
Manufacturer: AMIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Straight Plug - 111128 - PIC Wire & Cable
Specs
Geometry Straight
View Details