Advanced Micro Devices, Inc. Embedded Microprocessor MPU XCZU2EG-L1SFVC784I

Description
IC SOC CORTEX-A53 784FCBGA Product overview: XCZU2EG-L1SFVC784I from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-XCZU2EG-L1SFVC78 4I can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SOC CORTEX-A53 784FCBGA Product overview: XCZU2EG-L1SFVC784I from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-XCZU2EG-L1SFVC78 4I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 777-XCZU2EG-L1SFVC784I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
777-XCZU2EG-L1SFVC784I
Embedded Microprocessor MPU 777-XCZU2EG-L1SFVC784I
IC SOC CORTEX-A53 784FCBGA Product overview: XCZU2EG-L1SFVC784I from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-XCZU2EG-L1SFVC78 4I can be used for catalog matching and distributor lookup.

IC SOC CORTEX-A53 784FCBGA Product overview: XCZU2EG-L1SFVC784I from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-XCZU2EG-L1SFVC784I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 777-XCZU2EG-L1SFVC784I
Product Name Embedded Microprocessor MPU
Supply Voltage 850 mV
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details