Win Source Part Number: 1180760-XCZU2EG-1SBV
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq® UltraScale+™ MPSoC EG
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Speed: 500MHz, 600MHz, 1.2GHz
Package: Tray
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 82
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 103K+ Logic Cells
Package / Case: 484-BFBGA, FCBGA
Supplier Device Package: 484-FCBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XCZU2EG1SBVA484I;
ECCN: 5A002A4 XIL
Fake Threat In the Open Market: 71 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCZU2
| Win Source Electronics | |
|---|---|
| Product Category | Programmable Logic Devices (PLD) |
| Product Number | 1180760-XCZU2EG-1SBVA484I |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |