Win Source Part Number: 1026502-XCZU2CG-2SBV
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq® UltraScale+™ MPSoC CG
Core Processor: Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™
Speed: 533MHz, 1.3GHz
Package: Tray
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 82
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 103K+ Logic Cells
Package / Case: 484-BFBGA, FCBGA
Supplier Device Package: 484-FCBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XCZU2CG-2SBVA484IXCZ
ECCN: 5A002A4 XIL
Fake Threat In the Open Market: 55 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-2255,XCZU2CG-2SB
Base Product Number: XCZU2
IC SOC CORTEX-A53 484FCBGA
Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 103K+ Logic Cells 533MHz, 1.3GHz 484-FCBGA (19x19)
Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 103K+ Logic Cells 533MHz, 1.3GHz 484-FCBGA (19x19)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 1026502-XCZU2CG-2SBVA484I | XCZU2CG-2SBVA484I | XCZU2CG-2SBVA484I |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM | ARM; Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ | ARM; Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ |
| Package / Case | Tray | 484-BFBGA, FCBGA | |
| RAM Size | 0.2560 MB | 0.2560 MB | |
| Number of Inputs/Outputs | 82 # |