Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU1CG-1SFVA625E

Description
Win Source Part Number: 1337533-XCZU1CG-1SFV A625E Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ Core Processor: Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ Speed: 500MHz, 1.2GHz Package: Tray Standard Package: 1 Peripherals: DMA, WDT RAM Size: 256KB Architecture: MPU, FPGA Package / Case: 625-BFBGA, FCBGA Supplier Device Package: 625-FCBGA (21x21) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 4 (72 Hours) Mfr: AMD
Request a Quote Datasheet
Description
Win Source Part Number: 1337533-XCZU1CG-1SFV A625E Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ Core Processor: Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ Speed: 500MHz, 1.2GHz Package: Tray Standard Package: 1 Peripherals: DMA, WDT RAM Size: 256KB Architecture: MPU, FPGA Package / Case: 625-BFBGA, FCBGA Supplier Device Package: 625-FCBGA (21x21) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 4 (72 Hours) Mfr: AMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1337533-XCZU1CG-1SFVA625E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1337533-XCZU1CG-1SFVA625E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1337533-XCZU1CG-1SFVA625E
Win Source Part Number: 1337533-XCZU1CG-1SFV A625E Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ Core Processor: Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ Speed: 500MHz, 1.2GHz Package: Tray Standard Package: 1 Peripherals: DMA, WDT RAM Size: 256KB Architecture: MPU, FPGA Package / Case: 625-BFBGA, FCBGA Supplier Device Package: 625-FCBGA (21x21) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 4 (72 Hours) Mfr: AMD

Win Source Part Number: 1337533-XCZU1CG-1SFVA625E
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Series: Zynq® UltraScale+™
Core Processor: Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™
Speed: 500MHz, 1.2GHz
Package: Tray
Standard Package: 1
Peripherals: DMA, WDT
RAM Size: 256KB
Architecture: MPU, FPGA
Package / Case: 625-BFBGA, FCBGA
Supplier Device Package: 625-FCBGA (21x21)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD

Buy Now Datasheet
System On Chip (SoC) - XCZU1CG-1SFVA625E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU1CG-1SFVA625E
System On Chip (SoC) XCZU1CG-1SFVA625E
Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ 500MHz, 1.2GHz 625-FCBGA (21x21)

Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ 500MHz, 1.2GHz 625-FCBGA (21x21)

Buy Now
Embedded - System On Chip (SoC) - XCZU1CG-1SFVA625E - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XCZU1CG-1SFVA625E
Embedded - System On Chip (SoC) XCZU1CG-1SFVA625E
IC ZUP MPSOC A53 FPGA 625BGA

IC ZUP MPSOC A53 FPGA 625BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XCZU1CG-1SFVA625E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XCZU1CG-1SFVA625E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU1CG-1SFVA625E
IC ZUP MPSOC A53 FPGA 625BGA

IC ZUP MPSOC A53 FPGA 625BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1337533-XCZU1CG-1SFVA625E XCZU1CG-1SFVA625E XCZU1CG-1SFVA625E XCZU1CG-1SFVA625E
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ ARM; Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ ARM
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 1963884P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case QFN
View Details