Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU17EG-2FFVB1517I

Description
Win Source Part Number: 1004751-XCZU17EG-2FF VB1517I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EG Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 533MHz, 600MHz, 1.3GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 644 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 926K+ Logic Cells Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 5A002A4 XIL Fake Threat In the Open Market: 61 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU17
Request a Quote Datasheet
Description
Win Source Part Number: 1004751-XCZU17EG-2FF VB1517I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EG Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 533MHz, 600MHz, 1.3GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 644 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 926K+ Logic Cells Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 5A002A4 XIL Fake Threat In the Open Market: 61 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1004751-XCZU17EG-2FFVB1517I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1004751-XCZU17EG-2FFVB1517I
Win Source Part Number: 1004751-XCZU17EG-2FF VB1517I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EG Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 533MHz, 600MHz, 1.3GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 644 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 926K+ Logic Cells Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 5A002A4 XIL Fake Threat In the Open Market: 61 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU17

Win Source Part Number: 1004751-XCZU17EG-2FFVB1517I
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq® UltraScale+™ MPSoC EG
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Speed: 533MHz, 600MHz, 1.3GHz
Package: Tray
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 644
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 926K+ Logic Cells
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FCBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 5A002A4 XIL
Fake Threat In the Open Market: 61 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCZU17

Buy Now Datasheet
Embedded - System On Chip (SoC) - XCZU17EG-2FFVB1517I - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XCZU17EG-2FFVB1517I
Embedded - System On Chip (SoC) XCZU17EG-2FFVB1517I
IC SOC CORTEX-A53 1517FCBGA

IC SOC CORTEX-A53 1517FCBGA

Supplier's Site Datasheet
System On Chip (SoC) - XCZU17EG-2FFVB1517I - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
XCZU17EG-2FFVB1517I
System On Chip (SoC) XCZU17EG-2FFVB1517I
IC SOC CORTEX-A53 1517FCBGA

IC SOC CORTEX-A53 1517FCBGA

Supplier's Site Datasheet
System On Chip (SoC) - XCZU17EG-2FFVB1517I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU17EG-2FFVB1517I
System On Chip (SoC) XCZU17EG-2FFVB1517I
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 926K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1517-FCBGA (40x40)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 926K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1517-FCBGA (40x40)

Buy Now
System On Chip (SoC) - XCZU17EG-2FFVB1517I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU17EG-2FFVB1517I
System On Chip (SoC) XCZU17EG-2FFVB1517I
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 926K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1517-FCBGA (40x40)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 926K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1517-FCBGA (40x40)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1004751-XCZU17EG-2FFVB1517I XCZU17EG-2FFVB1517I XCZU17EG-2FFVB1517I XCZU17EG-2FFVB1517I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Package / Case Tray 1517-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 644 #
Unlock Full Specs
to access all available technical data

Similar Products

TMS320DM6467 Digital Media System-on-Chip - TMS320DM6467CGUTA6 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 297 to 364 MHz
View Details
nRF52832 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 WLCSP50
View Details