Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU17EG-1FFVC1760E

Description
Win Source Part Number: 1215628-XCZU17EG-1FF VC1760E Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EG Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 512 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 926K+ Logic Cells Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1760-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XCZU17EG1FFVC1760E; ECCN: 5A002A4 XIL Fake Threat In the Open Market: 48 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU17
Request a Quote Datasheet
Description
Win Source Part Number: 1215628-XCZU17EG-1FF VC1760E Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EG Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 512 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 926K+ Logic Cells Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1760-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XCZU17EG1FFVC1760E; ECCN: 5A002A4 XIL Fake Threat In the Open Market: 48 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1215628-XCZU17EG-1FFVC1760E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1215628-XCZU17EG-1FFVC1760E
Win Source Part Number: 1215628-XCZU17EG-1FF VC1760E Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq® UltraScale+™ MPSoC EG Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Package: Tray Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 512 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 926K+ Logic Cells Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1760-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XCZU17EG1FFVC1760E; ECCN: 5A002A4 XIL Fake Threat In the Open Market: 48 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCZU17

Win Source Part Number: 1215628-XCZU17EG-1FFVC1760E
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq® UltraScale+™ MPSoC EG
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Speed: 500MHz, 600MHz, 1.2GHz
Package: Tray
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 512
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 926K+ Logic Cells
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1760-FCBGA (42.5x42.5)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XCZU17EG1FFVC1760E;
ECCN: 5A002A4 XIL
Fake Threat In the Open Market: 48 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCZU17

Buy Now Datasheet
Embedded - System On Chip (SoC) - XCZU17EG-1FFVC1760E - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XCZU17EG-1FFVC1760E
Embedded - System On Chip (SoC) XCZU17EG-1FFVC1760E
IC SOC CORTEX-A53 1760FCBGA

IC SOC CORTEX-A53 1760FCBGA

Supplier's Site Datasheet
System On Chip (SoC) - XCZU17EG-1FFVC1760E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU17EG-1FFVC1760E
System On Chip (SoC) XCZU17EG-1FFVC1760E
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 926K+ Logic Cells 500MHz, 600MHz, 1.2GHz 1760-FCBGA (42.5x42.5)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 926K+ Logic Cells 500MHz, 600MHz, 1.2GHz 1760-FCBGA (42.5x42.5)

Buy Now
System On Chip (SoC) - XCZU17EG-1FFVC1760E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU17EG-1FFVC1760E
System On Chip (SoC) XCZU17EG-1FFVC1760E
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 926K+ Logic Cells 500MHz, 600MHz, 1.2GHz 1760-FCBGA (42.5x42.5)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 926K+ Logic Cells 500MHz, 600MHz, 1.2GHz 1760-FCBGA (42.5x42.5)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1215628-XCZU17EG-1FFVC1760E XCZU17EG-1FFVC1760E XCZU17EG-1FFVC1760E
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Package / Case Tray 1760-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 512 #
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C4126AZI-S423 - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 1176 MHz
RAM Size 2.5 MB
View Details
System-On-Chips - 1963886P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case QFN
View Details