Advanced Micro Devices, Inc. Connectors,Interconnects XCZU15EG-1FFVC900E

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Architecture: Current Sink, Current Source Core Processor: Rabbit 6000 RAM Size: 1K x 16 Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART Speed: 200MHz
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Architecture: Current Sink, Current Source Core Processor: Rabbit 6000 RAM Size: 1K x 16 Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART Speed: 200MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Architecture: Current Sink, Current Source Core Processor: Rabbit 6000 RAM Size: 1K x 16 Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART Speed: 200MHz

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Architecture: Current Sink, Current Source
Core Processor: Rabbit 6000
RAM Size: 1K x 16
Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT
Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART
Speed: 200MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details