Win Source Part Number: 1013108-XCZU11EG-2FF
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq® UltraScale+™ MPSoC EG
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Speed: 533MHz, 600MHz, 1.3GHz
Package: Tray
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 464
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 653K+ Logic Cells
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FCBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 5A002A4 XIL
Fake Threat In the Open Market: 52 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCZU11
IC SOC CORTEX-A53 1517FCBGA
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 653K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1517-FCBGA (40x40)
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 653K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1517-FCBGA (40x40)
IC SOC CORTEX-A53 1517FCBGA
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 1013108-XCZU11EG-2FFVF1517I | XCZU11EG-2FFVF1517I | XCZU11EG-2FFVF1517I | XCZU11EG-2FFVF1517I |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM | ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 | ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 |
| Package / Case | Tray | 1517-BBGA, FCBGA | ||
| RAM Size | 0.2560 MB | 0.2560 MB | 0.2560 MB | |
| Number of Inputs/Outputs | 464 # |