Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCVU9P-L2FSGD2104E

Description
IC FPGA 676 I/O 2104FCBGA Product overview: XCVU9P-L2FSGD2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU9P-L2FSGD210 4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 676 I/O 2104FCBGA Product overview: XCVU9P-L2FSGD2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU9P-L2FSGD210 4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCVU9P-L2FSGD2104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU9P-L2FSGD2104E
FPGA Programmable Logic Device 696-XCVU9P-L2FSGD2104E
IC FPGA 676 I/O 2104FCBGA Product overview: XCVU9P-L2FSGD2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU9P-L2FSGD210 4E can be used for catalog matching and distributor lookup.

IC FPGA 676 I/O 2104FCBGA Product overview: XCVU9P-L2FSGD2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU9P-L2FSGD2104E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1005452-XCVU9P-L2FSGD2104E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1005452-XCVU9P-L2FSGD2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1005452-XCVU9P-L2FSGD2104E
Win Source Part Number: 1005452-XCVU9P-L2FSG D2104E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 676 Number of LABs/CLBs: 147780 Number of Logic Elements/Cells: 2586150 Total RAM Bits: 391168000 Voltage - Supply: 0.698V ~ 0.742V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: 0°C ~ 110°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 78 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU9

Win Source Part Number: 1005452-XCVU9P-L2FSGD2104E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 676
Number of LABs/CLBs: 147780
Number of Logic Elements/Cells: 2586150
Total RAM Bits: 391168000
Voltage - Supply: 0.698V ~ 0.742V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Temperature Range - Operating: 0°C ~ 110°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 78 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU9

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCVU9P-L2FSGD2104E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU9P-L2FSGD2104E
Embedded - FPGAs (Field Programmable Gate Array) XCVU9P-L2FSGD2104E
IC FPGA 676 I/O 2104FCBGA

IC FPGA 676 I/O 2104FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCVU9P-L2FSGD2104E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU9P-L2FSGD2104E
FPGAs (Field Programmable Gate Array) XCVU9P-L2FSGD2104E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 676 391168000 2586150 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 676 391168000 2586150 2104-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU9P-L2FSGD2104E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU9P-L2FSGD2104E
FPGAs (Field Programmable Gate Array) XCVU9P-L2FSGD2104E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 676 391168000 2586150 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 676 391168000 2586150 2104-BBGA, FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCVU9P-L2FSGD2104E 1005452-XCVU9P-L2FSGD2104E XCVU9P-L2FSGD2104E XCVU9P-L2FSGD2104E
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 2.59E6 2.59E6 2.59E6 2.59E6
Package Type Other; Tray Other; 2104-BBGA, FCBGA
User I/Os 676 pins 676 pins 676 pins
Unlock Full Specs
to access all available technical data