Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU9P-3FLGA2104E

Description
Win Source Part Number: 1353749-XCVU9P-3FLGA 2104E Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Virtex® UltraScale+™ Package: Tray Product Status: Active Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Base Product Number: XCVU9 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A002A1 Voltage - Supply: 0.873V ~ 0.927V Number of Logic Elements/Cells: 2586150 Total RAM Bits: 391168000 Number of I/O: 832 Number of LABs/CLBs: 147780
Request a Quote Datasheet
Description
Win Source Part Number: 1353749-XCVU9P-3FLGA 2104E Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Virtex® UltraScale+™ Package: Tray Product Status: Active Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Base Product Number: XCVU9 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A002A1 Voltage - Supply: 0.873V ~ 0.927V Number of Logic Elements/Cells: 2586150 Total RAM Bits: 391168000 Number of I/O: 832 Number of LABs/CLBs: 147780
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1353749-XCVU9P-3FLGA2104E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1353749-XCVU9P-3FLGA2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1353749-XCVU9P-3FLGA2104E
Win Source Part Number: 1353749-XCVU9P-3FLGA 2104E Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Virtex® UltraScale+™ Package: Tray Product Status: Active Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Base Product Number: XCVU9 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A002A1 Voltage - Supply: 0.873V ~ 0.927V Number of Logic Elements/Cells: 2586150 Total RAM Bits: 391168000 Number of I/O: 832 Number of LABs/CLBs: 147780

Win Source Part Number: 1353749-XCVU9P-3FLGA2104E
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Virtex® UltraScale+™
Package: Tray
Product Status: Active
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Base Product Number: XCVU9
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 5A002A1
Voltage - Supply: 0.873V ~ 0.927V
Number of Logic Elements/Cells: 2586150
Total RAM Bits: 391168000
Number of I/O: 832
Number of LABs/CLBs: 147780

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCVU9P-3FLGA2104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU9P-3FLGA2104E
FPGA Programmable Logic Device 696-XCVU9P-3FLGA2104E
IC FPGA 832 I/O 2104FCBGA Product overview: XCVU9P-3FLGA2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU9P-3FLGA2104 E can be used for catalog matching and distributor lookup.

IC FPGA 832 I/O 2104FCBGA Product overview: XCVU9P-3FLGA2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU9P-3FLGA2104E can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XCVU9P-3FLGA2104E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU9P-3FLGA2104E
Embedded - FPGAs (Field Programmable Gate Array) XCVU9P-3FLGA2104E
IC FPGA 832 I/O 2104FCBGA

IC FPGA 832 I/O 2104FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCVU9P-3FLGA2104E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU9P-3FLGA2104E
FPGAs (Field Programmable Gate Array) XCVU9P-3FLGA2104E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 391168000 2586150 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 391168000 2586150 2104-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU9P-3FLGA2104E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU9P-3FLGA2104E
FPGAs (Field Programmable Gate Array) XCVU9P-3FLGA2104E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 391168000 2586150 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 391168000 2586150 2104-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1353749-XCVU9P-3FLGA2104E 696-XCVU9P-3FLGA2104E XCVU9P-3FLGA2104E XCVU9P-3FLGA2104E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 2.59E6 2.59E6 2.59E6 2.59E6
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.873V ~ 0.927V Other; 0.873V ~ 0.927V Other; 0.873V ~ 0.927V
Unlock Full Specs
to access all available technical data