IC FPGA 416 I/O 2104FCBGA Product overview: XCVU9P-2FLGC2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU9P-2FLGC2104
Win Source Part Number: 1198621-XCVU9P-2FLGC
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 416
Number of LABs/CLBs: 147780
Number of Logic Elements/Cells: 2586150
Total RAM Bits: 391168000
Voltage - Supply: 0.825V ~ 0.876V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XCVU9P2FLGC2104I;
ECCN: 3A001A7B
Fake Threat In the Open Market: 57 pct.
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU9
IC FPGA 416 I/O 2104FCBGA
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 416 391168000 2586150 2104-BBGA, FCBGA
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 416 391168000 2586150 2104-BBGA, FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCVU9P-2FLGC2104I | 1198621-XCVU9P-2FLGC2104I | XCVU9P-2FLGC2104I | XCVU9P-2FLGC2104I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 2.59E6 | 2.59E6 | 2.59E6 | 2.59E6 |
| Package Type | Other; Tray | Other; 2104-BBGA, FCBGA | ||
| User I/Os | 416 pins | 416 pins | 416 pins |