Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU9P-2FLGB2104E

Description
Win Source Part Number: 1015773-XCVU9P-2FLGB 2104E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 702 Number of LABs/CLBs: 147780 Number of Logic Elements/Cells: 2586150 Total RAM Bits: 391168000 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 61 pct. HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU9
Request a Quote Datasheet
Description
Win Source Part Number: 1015773-XCVU9P-2FLGB 2104E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 702 Number of LABs/CLBs: 147780 Number of Logic Elements/Cells: 2586150 Total RAM Bits: 391168000 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 61 pct. HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1015773-XCVU9P-2FLGB2104E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1015773-XCVU9P-2FLGB2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1015773-XCVU9P-2FLGB2104E
Win Source Part Number: 1015773-XCVU9P-2FLGB 2104E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 702 Number of LABs/CLBs: 147780 Number of Logic Elements/Cells: 2586150 Total RAM Bits: 391168000 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 61 pct. HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU9

Win Source Part Number: 1015773-XCVU9P-2FLGB2104E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 702
Number of LABs/CLBs: 147780
Number of Logic Elements/Cells: 2586150
Total RAM Bits: 391168000
Voltage - Supply: 0.825V ~ 0.876V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 61 pct.
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU9

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCVU9P-2FLGB2104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU9P-2FLGB2104E
FPGA Programmable Logic Device 696-XCVU9P-2FLGB2104E
IC FPGA 702 I/O 2104FCBGA Product overview: XCVU9P-2FLGB2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU9P-2FLGB2104 E can be used for catalog matching and distributor lookup.

IC FPGA 702 I/O 2104FCBGA Product overview: XCVU9P-2FLGB2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU9P-2FLGB2104E can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XCVU9P-2FLGB2104E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU9P-2FLGB2104E
Embedded - FPGAs (Field Programmable Gate Array) XCVU9P-2FLGB2104E
IC FPGA 702 I/O 2104FCBGA

IC FPGA 702 I/O 2104FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCVU9P-2FLGB2104E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU9P-2FLGB2104E
FPGAs (Field Programmable Gate Array) XCVU9P-2FLGB2104E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 391168000 2586150 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 391168000 2586150 2104-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU9P-2FLGB2104E - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XCVU9P-2FLGB2104E
FPGAs (Field Programmable Gate Array) XCVU9P-2FLGB2104E
IC FPGA 702 I/O 2104FCBGA

IC FPGA 702 I/O 2104FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1015773-XCVU9P-2FLGB2104E 696-XCVU9P-2FLGB2104E XCVU9P-2FLGB2104E XCVU9P-2FLGB2104E XCVU9P-2FLGB2104E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 2.59E6 2.59E6 2.59E6 2.59E6
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.825V ~ 0.876V Other; 0.825V ~ 0.876V Other; 0.825V ~ 0.876V Other; 0.825V ~ 0.876V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details