Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU7P-L2FLVB2104E

Description
Win Source Part Number: 1355927-XCVU7P-L2FLV B2104E Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 110°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Virtex® UltraScale+™ Package: Tray Product Status: Active Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Base Product Number: XCVU7 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A7B Voltage - Supply: 0.698V ~ 0.742V Number of Logic Elements/Cells: 1724100 Total RAM Bits: 260812800 Number of I/O: 702 Number of LABs/CLBs: 98520
Request a Quote Datasheet
Description
Win Source Part Number: 1355927-XCVU7P-L2FLV B2104E Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 110°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Virtex® UltraScale+™ Package: Tray Product Status: Active Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Base Product Number: XCVU7 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A7B Voltage - Supply: 0.698V ~ 0.742V Number of Logic Elements/Cells: 1724100 Total RAM Bits: 260812800 Number of I/O: 702 Number of LABs/CLBs: 98520
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1355927-XCVU7P-L2FLVB2104E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1355927-XCVU7P-L2FLVB2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1355927-XCVU7P-L2FLVB2104E
Win Source Part Number: 1355927-XCVU7P-L2FLV B2104E Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 110°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Virtex® UltraScale+™ Package: Tray Product Status: Active Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Base Product Number: XCVU7 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A7B Voltage - Supply: 0.698V ~ 0.742V Number of Logic Elements/Cells: 1724100 Total RAM Bits: 260812800 Number of I/O: 702 Number of LABs/CLBs: 98520

Win Source Part Number: 1355927-XCVU7P-L2FLVB2104E
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 110°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Virtex® UltraScale+™
Package: Tray
Product Status: Active
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Base Product Number: XCVU7
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A7B
Voltage - Supply: 0.698V ~ 0.742V
Number of Logic Elements/Cells: 1724100
Total RAM Bits: 260812800
Number of I/O: 702
Number of LABs/CLBs: 98520

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCVU7P-L2FLVB2104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU7P-L2FLVB2104E
FPGA Programmable Logic Device 696-XCVU7P-L2FLVB2104E
IC FPGA 702 I/O 2104FCBGA Product overview: XCVU7P-L2FLVB2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU7P-L2FLVB210 4E can be used for catalog matching and distributor lookup.

IC FPGA 702 I/O 2104FCBGA Product overview: XCVU7P-L2FLVB2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU7P-L2FLVB2104E can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XCVU7P-L2FLVB2104E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU7P-L2FLVB2104E
FPGAs (Field Programmable Gate Array) XCVU7P-L2FLVB2104E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 260812800 1724100 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 260812800 1724100 2104-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU7P-L2FLVB2104E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU7P-L2FLVB2104E
FPGAs (Field Programmable Gate Array) XCVU7P-L2FLVB2104E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 260812800 1724100 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 260812800 1724100 2104-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XCVU7P-L2FLVB2104E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU7P-L2FLVB2104E
Embedded - FPGAs (Field Programmable Gate Array) XCVU7P-L2FLVB2104E
IC FPGA 702 I/O 2104FCBGA

IC FPGA 702 I/O 2104FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1355927-XCVU7P-L2FLVB2104E 696-XCVU7P-L2FLVB2104E XCVU7P-L2FLVB2104E XCVU7P-L2FLVB2104E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.72E6 1.72E6 1.72E6 1.72E6
Operating Temperature 0 to 110 C (32 to 230 F) 0 C (32 F) 0 to 110 C (32 to 230 F)
Supply Voltage Other; 0.698V ~ 0.742V Other; 850 mV Other; 0.698V ~ 0.742V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details