IC FPGA 832 I/O 2104FCBGA Product overview: XCVU7P-L2FLVA2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU7P-L2FLVA210
Win Source Part Number: 1232695-XCVU7P-L2FLV
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 832
Number of LABs/CLBs: 98520
Number of Logic Elements/Cells: 1724100
Total RAM Bits: 260812800
Voltage - Supply: 0.698V ~ 0.742V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Temperature Range - Operating: 0°C ~ 110°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 68 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU7
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 260812800 1724100 2104-BBGA, FCBGA
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 260812800 1724100 2104-BBGA, FCBGA
IC FPGA 832 I/O 2104FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCVU7P-L2FLVA2104E | 1232695-XCVU7P-L2FLVA2104E | XCVU7P-L2FLVA2104E | XCVU7P-L2FLVA2104E |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1.72E6 | 1.72E6 | 1.72E6 | 1.72E6 |
| Package Type | Other; Tray | Other; 2104-BBGA, FCBGA | ||
| User I/Os | 884 pins | 832 pins | 832 pins |