Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU7P-2FLVB2104I

Description
Win Source Part Number: 1023699-XCVU7P-2FLVB 2104I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 702 Number of LABs/CLBs: 98520 Number of Logic Elements/Cells: 1724100 Total RAM Bits: 260812800 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU7
Request a Quote Datasheet
Description
Win Source Part Number: 1023699-XCVU7P-2FLVB 2104I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 702 Number of LABs/CLBs: 98520 Number of Logic Elements/Cells: 1724100 Total RAM Bits: 260812800 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1023699-XCVU7P-2FLVB2104I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1023699-XCVU7P-2FLVB2104I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1023699-XCVU7P-2FLVB2104I
Win Source Part Number: 1023699-XCVU7P-2FLVB 2104I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 702 Number of LABs/CLBs: 98520 Number of Logic Elements/Cells: 1724100 Total RAM Bits: 260812800 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU7

Win Source Part Number: 1023699-XCVU7P-2FLVB2104I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 702
Number of LABs/CLBs: 98520
Number of Logic Elements/Cells: 1724100
Total RAM Bits: 260812800
Voltage - Supply: 0.825V ~ 0.876V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 47 pct.
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU7

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCVU7P-2FLVB2104I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU7P-2FLVB2104I
FPGA Programmable Logic Device 696-XCVU7P-2FLVB2104I
IC FPGA 702 I/O 2104FCBGA Product overview: XCVU7P-2FLVB2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU7P-2FLVB2104 I can be used for catalog matching and distributor lookup.

IC FPGA 702 I/O 2104FCBGA Product overview: XCVU7P-2FLVB2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU7P-2FLVB2104I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XCVU7P-2FLVB2104I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU7P-2FLVB2104I
Embedded - FPGAs (Field Programmable Gate Array) XCVU7P-2FLVB2104I
IC FPGA 702 I/O 2104FCBGA

IC FPGA 702 I/O 2104FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCVU7P-2FLVB2104I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU7P-2FLVB2104I
FPGAs (Field Programmable Gate Array) XCVU7P-2FLVB2104I
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 260812800 1724100 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 260812800 1724100 2104-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU7P-2FLVB2104I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU7P-2FLVB2104I
FPGAs (Field Programmable Gate Array) XCVU7P-2FLVB2104I
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 260812800 1724100 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 260812800 1724100 2104-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1023699-XCVU7P-2FLVB2104I 696-XCVU7P-2FLVB2104I XCVU7P-2FLVB2104I XCVU7P-2FLVB2104I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.72E6 1.72E6 1.72E6 1.72E6
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.825V ~ 0.876V Other; 850 mV Other; 0.825V ~ 0.876V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details