Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU3P-3FFVC1517E

Description
Win Source Part Number: 1004858-XCVU3P-3FFVC 1517E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 520 Number of LABs/CLBs: 49260 Number of Logic Elements/Cells: 862050 Total RAM Bits: 118067200 Voltage - Supply: 0.873V ~ 0.927V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 5A002A1 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU3
Request a Quote Datasheet
Description
Win Source Part Number: 1004858-XCVU3P-3FFVC 1517E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 520 Number of LABs/CLBs: 49260 Number of Logic Elements/Cells: 862050 Total RAM Bits: 118067200 Voltage - Supply: 0.873V ~ 0.927V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 5A002A1 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1004858-XCVU3P-3FFVC1517E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1004858-XCVU3P-3FFVC1517E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1004858-XCVU3P-3FFVC1517E
Win Source Part Number: 1004858-XCVU3P-3FFVC 1517E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 520 Number of LABs/CLBs: 49260 Number of Logic Elements/Cells: 862050 Total RAM Bits: 118067200 Voltage - Supply: 0.873V ~ 0.927V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 5A002A1 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU3

Win Source Part Number: 1004858-XCVU3P-3FFVC1517E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 520
Number of LABs/CLBs: 49260
Number of Logic Elements/Cells: 862050
Total RAM Bits: 118067200
Voltage - Supply: 0.873V ~ 0.927V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FCBGA (40x40)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 5A002A1
Fake Threat In the Open Market: 82 pct.
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU3

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCVU3P-3FFVC1517E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU3P-3FFVC1517E
FPGA Programmable Logic Device 696-XCVU3P-3FFVC1517E
IC FPGA 520 I/O 1517FCBGA Product overview: XCVU3P-3FFVC1517E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU3P-3FFVC1517 E can be used for catalog matching and distributor lookup.

IC FPGA 520 I/O 1517FCBGA Product overview: XCVU3P-3FFVC1517E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU3P-3FFVC1517E can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XCVU3P-3FFVC1517E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU3P-3FFVC1517E
Embedded - FPGAs (Field Programmable Gate Array) XCVU3P-3FFVC1517E
IC FPGA 520 I/O 1517FCBGA

IC FPGA 520 I/O 1517FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCVU3P-3FFVC1517E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU3P-3FFVC1517E
FPGAs (Field Programmable Gate Array) XCVU3P-3FFVC1517E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 520 118067200 862050 1517-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 520 118067200 862050 1517-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU3P-3FFVC1517E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU3P-3FFVC1517E
FPGAs (Field Programmable Gate Array) XCVU3P-3FFVC1517E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 520 118067200 862050 1517-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 520 118067200 862050 1517-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1004858-XCVU3P-3FFVC1517E 696-XCVU3P-3FFVC1517E XCVU3P-3FFVC1517E XCVU3P-3FFVC1517E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 862050 862050 862050 862050
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.873V ~ 0.927V Other; 850 mV Other; 0.873V ~ 0.927V
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910PI-35 - Rochester Electronics
Specs
Package Type PDIP; Other; PDIP40
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details