Win Source Part Number: 1033453-XCVU37P-2FSV
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 624
Number of LABs/CLBs: 162960
Number of Logic Elements/Cells: 2851800
Total RAM Bits: 74344038
Voltage - Supply: 0.825V ~ 0.876V
Package / Case: 2892-BBGA, FCBGA
Supplier Device Package: 2892-FCBGA (55x55)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XCVU37P-2FSVH2892EXC
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: AMD Xilinx
Other Names: 122-XCVU37P-2FSVH289
Base Product Number: XCVU37
IC FPGA 624 I/O 2892FCBGA Product overview: XCVU37P-2FSVH2892E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU37P-2FSVH289
IC FPGA 624 I/O 2892FCBGA
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 624 74344038 2851800 2892-BBGA, FCBGA
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 624 74344038 2851800 2892-BBGA, FCBGA
IC FPGA 624 I/O 2892FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1033453-XCVU37P-2FSVH2892E | 696-XCVU37P-2FSVH2892E | XCVU37P-2FSVH2892E | XCVU37P-2FSVH2892E | XCVU37P-2FSVH2892E |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 2.85E6 | 2.85E6 | 2.85E6 | 2.85E6 | |
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 C (32 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | |
| Supply Voltage | Other; 0.825V ~ 0.876V | Other; 0.825V ~ 0.876V | Other; 0.825V ~ 0.876V | Other; 0.825V ~ 0.876V |