Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU35P-1FSVH2104E

Description
Win Source Part Number: 984923-XCVU35P-1FSVH 2104E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 416 Number of LABs/CLBs: 108960 Number of Logic Elements/Cells: 1906800 Total RAM Bits: 49597645 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) Mfr: AMD Xilinx Other Names: 122-XCVU35P-1FSVH210 4E Base Product Number: XCVU35
Request a Quote Datasheet
Description
Win Source Part Number: 984923-XCVU35P-1FSVH 2104E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 416 Number of LABs/CLBs: 108960 Number of Logic Elements/Cells: 1906800 Total RAM Bits: 49597645 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) Mfr: AMD Xilinx Other Names: 122-XCVU35P-1FSVH210 4E Base Product Number: XCVU35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 984923-XCVU35P-1FSVH2104E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
984923-XCVU35P-1FSVH2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 984923-XCVU35P-1FSVH2104E
Win Source Part Number: 984923-XCVU35P-1FSVH 2104E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 416 Number of LABs/CLBs: 108960 Number of Logic Elements/Cells: 1906800 Total RAM Bits: 49597645 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) Mfr: AMD Xilinx Other Names: 122-XCVU35P-1FSVH210 4E Base Product Number: XCVU35

Win Source Part Number: 984923-XCVU35P-1FSVH2104E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 416
Number of LABs/CLBs: 108960
Number of Logic Elements/Cells: 1906800
Total RAM Bits: 49597645
Voltage - Supply: 0.825V ~ 0.876V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
Mfr: AMD Xilinx
Other Names: 122-XCVU35P-1FSVH2104E
Base Product Number: XCVU35

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCVU35P-1FSVH2104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU35P-1FSVH2104E
FPGA Programmable Logic Device 696-XCVU35P-1FSVH2104E
IC FPGA 416 I/O 2104FCBGA Product overview: XCVU35P-1FSVH2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU35P-1FSVH210 4E can be used for catalog matching and distributor lookup.

IC FPGA 416 I/O 2104FCBGA Product overview: XCVU35P-1FSVH2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU35P-1FSVH2104E can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XCVU35P-1FSVH2104E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU35P-1FSVH2104E
FPGAs (Field Programmable Gate Array) XCVU35P-1FSVH2104E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 416 49597645 1906800 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 416 49597645 1906800 2104-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU35P-1FSVH2104E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU35P-1FSVH2104E
FPGAs (Field Programmable Gate Array) XCVU35P-1FSVH2104E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 416 49597645 1906800 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 416 49597645 1906800 2104-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XCVU35P-1FSVH2104E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU35P-1FSVH2104E
Embedded - FPGAs (Field Programmable Gate Array) XCVU35P-1FSVH2104E
IC FPGA 416 I/O 2104FCBGA

IC FPGA 416 I/O 2104FCBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCVU35P-1FSVH2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU35P-1FSVH2104E
IC FPGA 416 I/O 2104FCBGA

IC FPGA 416 I/O 2104FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 984923-XCVU35P-1FSVH2104E 696-XCVU35P-1FSVH2104E XCVU35P-1FSVH2104E XCVU35P-1FSVH2104E XCVU35P-1FSVH2104E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.91E6 1.91E6 1.91E6 1.91E6
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.825V ~ 0.876V Other; 0.825V ~ 0.876V Other; 0.825V ~ 0.876V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-1 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details