IC FPGA 208 I/O 2104FCBGA Product overview: XCVU33P-1FSVH2104E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU33P-1FSVH210
Win Source Part Number: 984922-XCVU33P-1FSVH
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 208
Number of LABs/CLBs: 54960
Number of Logic Elements/Cells: 961800
Total RAM Bits: 24746394
Voltage - Supply: 0.825V ~ 0.876V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
Mfr: AMD Xilinx
Other Names: 122-XCVU33P-1FSVH210
Base Product Number: XCVU33
IC FPGA 208 I/O 2104FCBGA
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 208 24746394 961800 2104-BBGA, FCBGA
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 208 24746394 961800 2104-BBGA, FCBGA
IC FPGA 208 I/O 2104FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCVU33P-1FSVH2104E | 984922-XCVU33P-1FSVH2104E | XCVU33P-1FSVH2104E | XCVU33P-1FSVH2104E | XCVU33P-1FSVH2104E |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 961800 | 961800 | 961800 | 961800 | |
| Package Type | Other; Tray | Other; 2104-BBGA, FCBGA | |||
| User I/Os | 208 pins | 208 pins | 208 pins |