Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCVU19P-2FSVA3824E

Description
IC FPGA 1976 I/O 3824FCBGA Product overview: XCVU19P-2FSVA3824E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU19P-2FSVA382 4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 1976 I/O 3824FCBGA Product overview: XCVU19P-2FSVA3824E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU19P-2FSVA382 4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCVU19P-2FSVA3824E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU19P-2FSVA3824E
FPGA Programmable Logic Device 696-XCVU19P-2FSVA3824E
IC FPGA 1976 I/O 3824FCBGA Product overview: XCVU19P-2FSVA3824E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU19P-2FSVA382 4E can be used for catalog matching and distributor lookup.

IC FPGA 1976 I/O 3824FCBGA Product overview: XCVU19P-2FSVA3824E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU19P-2FSVA3824E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1353988-XCVU19P-2FSVA3824E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1353988-XCVU19P-2FSVA3824E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1353988-XCVU19P-2FSVA3824E
Win Source Part Number: 1353988-XCVU19P-2FSV A3824E Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Virtex® UltraScale+™ Package: Tray Product Status: Active Package / Case: 3824-BBGA, FCBGA Supplier Device Package: 3824-FCBGA (65x65) Base Product Number: XCVU19 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A7B Voltage - Supply: 0.825V ~ 0.876V Number of Logic Elements/Cells: 8937600 Total RAM Bits: 79586918 Number of I/O: 1976 Number of LABs/CLBs: 510720

Win Source Part Number: 1353988-XCVU19P-2FSVA3824E
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Virtex® UltraScale+™
Package: Tray
Product Status: Active
Package / Case: 3824-BBGA, FCBGA
Supplier Device Package: 3824-FCBGA (65x65)
Base Product Number: XCVU19
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A7B
Voltage - Supply: 0.825V ~ 0.876V
Number of Logic Elements/Cells: 8937600
Total RAM Bits: 79586918
Number of I/O: 1976
Number of LABs/CLBs: 510720

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCVU19P-2FSVA3824E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCVU19P-2FSVA3824E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU19P-2FSVA3824E
IC FPGA 1976 I/O 3824FCBGA

IC FPGA 1976 I/O 3824FCBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XCVU19P-2FSVA3824E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU19P-2FSVA3824E
Embedded - FPGAs (Field Programmable Gate Array) XCVU19P-2FSVA3824E
IC FPGA 1976 I/O 3824FCBGA

IC FPGA 1976 I/O 3824FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCVU19P-2FSVA3824E - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XCVU19P-2FSVA3824E
FPGAs (Field Programmable Gate Array) XCVU19P-2FSVA3824E
IC FPGA 1976 I/O 3824FCBGA

IC FPGA 1976 I/O 3824FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCVU19P-2FSVA3824E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU19P-2FSVA3824E
FPGAs (Field Programmable Gate Array) XCVU19P-2FSVA3824E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 1976 79586918 8937600 3824-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 1976 79586918 8937600 3824-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU19P-2FSVA3824E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU19P-2FSVA3824E
FPGAs (Field Programmable Gate Array) XCVU19P-2FSVA3824E
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 1976 79586918 8937600 3824-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 1976 79586918 8937600 3824-BBGA, FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCVU19P-2FSVA3824E 1353988-XCVU19P-2FSVA3824E XCVU19P-2FSVA3824E XCVU19P-2FSVA3824E XCVU19P-2FSVA3824E XCVU19P-2FSVA3824E
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 8.94E6 8.94E6 8.94E6 8.94E6
Package Type Other; Tray Other; 3824-BBGA, FCBGA Other; 3824-BBGA, FCBGA
User I/Os 1976 pins 1976 pins 1976 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details